Visaton Speakers & Transducers WS 20 E - 8 Ohm

Description
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 8 Ohm, 47Hz
Datasheet
Description
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 8 Ohm, 47Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 20 E - 8 Ohm
Speakers & Transducers WS 20 E - 8 Ohm
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 8 Ohm, 47Hz

Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 8 Ohm, 47Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 20 E - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details