Visaton Speakers & Transducers WS 17 E - 4 Ohm

Description
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap
Datasheet
Description
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 17 E - 4 Ohm
Speakers & Transducers WS 17 E - 4 Ohm
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap

Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 17 E - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details