Visaton Speakers & Transducers WL 13 N - 100 V

Description
Speakers & Transducers Wall-mounted speaker, wooden cabinet & metal grille,full-range driver, removable rear panel, 90 20000 Hz
Datasheet
Description
Speakers & Transducers Wall-mounted speaker, wooden cabinet & metal grille,full-range driver, removable rear panel, 90 20000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WL 13 N - 100 V
Speakers & Transducers WL 13 N - 100 V
Speakers & Transducers Wall-mounted speaker, wooden cabinet & metal grille,full-range driver, removable rear panel, 90 20000 Hz

Speakers & Transducers Wall-mounted speaker, wooden cabinet & metal grille,full-range driver, removable rear panel, 90 20000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WL 13 N - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details