VISATON
WAVEGUIDE WG 220X150 -- SPEAKERS & TRANSDUCERS
Visaton
Speakers & Transducers
Waveguide WG 220x150
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
Waveguide WG 220x150 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
102 dB
Weight
1390.00 g (49.04 oz)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details