Visaton Speakers & Transducers W 200 - 4 Ohm

Description
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 4 Ohm, 45Hz
Datasheet
Description
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 4 Ohm, 45Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 200 - 4 Ohm
Speakers & Transducers W 200 - 4 Ohm
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 4 Ohm, 45Hz

Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 4 Ohm, 45Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 200 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - TC5FB00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 235 Hz
View Details