Visaton Speakers & Transducers W 170 S - 4 Ohm

Description
Speakers & Transducers 17 cm (6.5") HiFi woofer, coated paper cone, powerful drive, ext rear pole, 50-80W, fu 8000 Hz, 4 Ohm, 36Hz
Datasheet
Description
Speakers & Transducers 17 cm (6.5") HiFi woofer, coated paper cone, powerful drive, ext rear pole, 50-80W, fu 8000 Hz, 4 Ohm, 36Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 170 S - 4 Ohm
Speakers & Transducers W 170 S - 4 Ohm
Speakers & Transducers 17 cm (6.5") HiFi woofer, coated paper cone, powerful drive, ext rear pole, 50-80W, fu 8000 Hz, 4 Ohm, 36Hz

Speakers & Transducers 17 cm (6.5") HiFi woofer, coated paper cone, powerful drive, ext rear pole, 50-80W, fu 8000 Hz, 4 Ohm, 36Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 170 S - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details