Visaton Speakers W 170 - 8 OHM

Description
8 Ohms General Purpose Speaker 40W 57Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 40W 57Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W170-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 40W 57Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 40W 57Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W170-8OHM-ND
Product Name Speakers
Resonance Frequency 57 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Speakers - 2603-CS20-02P110-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details