Visaton
Speakers
W 150 X - 4 OHM
Description
SPEAKER 4OHM 60W 6.5IN
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 4OHM 60W 6.5IN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2056-W150X-4OHM-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
50 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
SPL
82 dB
Nominal Power
0.1000 watts
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
105 dB
Nominal Power
15 watts
Size
17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details