Visaton Speakers W 130 S - 4 OHM

Description
4 Ohms General Purpose Speaker 50W 50Hz ~ 12kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 50W 50Hz ~ 12kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W130S-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 50W 50Hz ~ 12kHz Top Round

4 Ohms General Purpose Speaker 50W 50Hz ~ 12kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W130S-4OHM-ND
Product Name Speakers
Resonance Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Home Audio, Outdoor Speaker - SoundWareXL - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details