Visaton Speakers & Transducers W 130 S - 4 Ohm

Description
Speakers & Transducers 13 cm (5") HiFi low- midrange driver
Datasheet
Description
Speakers & Transducers 13 cm (5") HiFi low- midrange driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 130 S - 4 Ohm
Speakers & Transducers W 130 S - 4 Ohm
Speakers & Transducers 13 cm (5") HiFi low- midrange driver

Speakers & Transducers 13 cm (5") HiFi low- midrange driver

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 130 S - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Oval Speakers - CES1260O585KB8FPN151SHP17GR - Challenge Electronics
Specs
SPL 100 dB
Nominal Power 10 watts
Maximum Power 11 watts
View Details