VISATON
W 100 S - 8 OHM -- SPEAKERS & TRANSDUCERS
Visaton
Speakers & Transducers
W 100 S - 8 Ohm
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
W 100 S - 8 Ohm |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details