Visaton Speakers & Transducers UL 7 N - 100 V

Description
Speakers & Transducers Cabinet-housed speaker, two 7cmfull-range speakers, 100V transformer, 300-20000 Hz
Datasheet
Description
Speakers & Transducers Cabinet-housed speaker, two 7cmfull-range speakers, 100V transformer, 300-20000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
UL 7 N - 100 V
Speakers & Transducers UL 7 N - 100 V
Speakers & Transducers Cabinet-housed speaker, two 7cmfull-range speakers, 100V transformer, 300-20000 Hz

Speakers & Transducers Cabinet-housed speaker, two 7cmfull-range speakers, 100V transformer, 300-20000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number UL 7 N - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Dynamic Mini Square Speaker - CSMS15S4.3-8S0.3-P950F - Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details