Visaton Speakers & Transducers TW 6 NG - 8 Ohm

Description
Speakers & Transducers Cone tweeter, sealed rear, 60-100W, 1000 30000 Hz, 8 Ohm, 1500Hz
Datasheet
Description
Speakers & Transducers Cone tweeter, sealed rear, 60-100W, 1000 30000 Hz, 8 Ohm, 1500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TW 6 NG - 8 Ohm
Speakers & Transducers TW 6 NG - 8 Ohm
Speakers & Transducers Cone tweeter, sealed rear, 60-100W, 1000 30000 Hz, 8 Ohm, 1500Hz

Speakers & Transducers Cone tweeter, sealed rear, 60-100W, 1000 30000 Hz, 8 Ohm, 1500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TW 6 NG - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102766 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Car Audio, Full Range Speaker - SR80 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details