Visaton Speakers TIW 300 - 8 OHM

Description
8 Ohms Woofer Speaker 300W 25Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 300W 25Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-TIW300-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 300W 25Hz ~ 4kHz Top Round

8 Ohms Woofer Speaker 300W 25Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-TIW300-8OHM-ND
Product Name Speakers
Resonance Frequency 25 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details