Visaton Speakers & Transducers TI 100 - 8 Ohm

Description
Speakers & Transducers 10 cm (4") High-End low-midrange driver, diaphragm cone (titanium), 40-60W, fu 20000 Hz, 8 Ohm, 62Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") High-End low-midrange driver, diaphragm cone (titanium), 40-60W, fu 20000 Hz, 8 Ohm, 62Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TI 100 - 8 Ohm
Speakers & Transducers TI 100 - 8 Ohm
Speakers & Transducers 10 cm (4") High-End low-midrange driver, diaphragm cone (titanium), 40-60W, fu 20000 Hz, 8 Ohm, 62Hz

Speakers & Transducers 10 cm (4") High-End low-midrange driver, diaphragm cone (titanium), 40-60W, fu 20000 Hz, 8 Ohm, 62Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TI 100 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
V-Mini 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details