Visaton Speaker, Full-Range, 110Hz, 81Db, 50W Rohs Compliant Visaton SC 8 N, 8 OHM

Description
SPEAKER, FULL-RANGE, 110HZ, 81DB, 50W ROHS COMPLIANT: YES
Description
SPEAKER, FULL-RANGE, 110HZ, 81DB, 50W ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Speaker, Full-Range, 110Hz, 81Db, 50W Rohs Compliant Visaton - 57AJ0358 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Full-Range, 110Hz, 81Db, 50W Rohs Compliant Visaton
57AJ0358
Speaker, Full-Range, 110Hz, 81Db, 50W Rohs Compliant Visaton 57AJ0358
SPEAKER, FULL-RANGE, 110HZ, 81DB, 50W ROHS COMPLIANT: YES

SPEAKER, FULL-RANGE, 110HZ, 81DB, 50W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AJ0358
Product Name Speaker, Full-Range, 110Hz, 81Db, 50W Rohs Compliant Visaton
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details