Visaton Speakers SC 5.9 OM - 4 OHM

Description
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC5.9OM-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Oval, Rectangular Frame

4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC5.9OM-4OHM-ND
Product Name Speakers
Resonance Frequency 170 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Take Classic 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details