Visaton Speakers SC 4.9 FL - 8 OHM

Description
8 Ohms General Purpose Speaker 4W 120Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC4.9FL-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 4W 120Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 4W 120Hz ~ 20kHz Top Oval, Rectangular Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC4.9FL-8OHM-ND
Product Name Speakers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speaker - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - 7564618 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 1.5 watts
Size 1.10 inch (28 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, In-Wall Speaker - HSi 485 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details