Visaton Speakers SC 4.7 ND - 8 OHM

Description
8 Ohms General Purpose Speaker 2W 220Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 220Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC4.7ND-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 220Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 220Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC4.7ND-8OHM-ND
Product Name Speakers
Resonance Frequency 360 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Car Audio, Full Range Speaker - Pro60SE - Boston Acoustics, Inc.
Specs
Nominal Power 125 watts
Impedance 3 ohms
Frequency Response 50 to 22000 Hz
View Details