Visaton Speakers SC 13 - 8 OHM

Description
8 Ohms Tweeter Speaker 40W 78Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 40W 78Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC13-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 40W 78Hz ~ 13kHz Top Round, Square Frame

8 Ohms Tweeter Speaker 40W 78Hz ~ 13kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC13-8OHM-ND
Product Name Speakers
Resonance Frequency 78 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details