Biamp Systems, Ltd. VERIS Dual 10" Subwoofer System VERIS 210S

Description
The VERIS 210S is an exceptionally low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 150 Hz (±3 dB) Max Input: 300W RMS, 750W program Maximum Output: 121 dB continuous / 128 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 55 lbs / 25.2 kg
Description
The VERIS 210S is an exceptionally low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 150 Hz (±3 dB) Max Input: 300W RMS, 750W program Maximum Output: 121 dB continuous / 128 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 55 lbs / 25.2 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 10
Berlin, CT, USA
VERIS Dual 10" Subwoofer System
58168
VERIS Dual 10" Subwoofer System 58168
The VERIS 210S is an exceptionally low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 210S has rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 150 Hz (±3 dB) Max Input: 300W RMS, 750W program Maximum Output: 121 dB continuous / 128 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 55 lbs / 25.2 kg

The VERIS 210S is an exceptionally low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system.
Powerful and low in distortion, the 210S has rapid transient response that produces tight, punchy low frequency output. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems.
Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure
Frequency Response: 50 Hz - 150 Hz (±3 dB)
Max Input: 300W RMS, 750W program
Maximum Output: 121 dB continuous / 128 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: Terminal strip and NL4 compatible
Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end)
Weight: 55 lbs / 25.2 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58168
Product Name VERIS Dual 10" Subwoofer System
Size 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Coaxial Loudspeaker - D5 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details