Visaton Speakers R 10 SC - 4 OHM

Description
4 Ohms Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-R10SC-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

4 Ohms Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-R10SC-4OHM-ND
Product Name Speakers
Resonance Frequency 165 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details