Visaton Speakers R 10 S TR 100 V

Description
R 10 S TR 100 V
Request a Quote Datasheet
Description
R 10 S TR 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-R10STR100V-ND - DigiKey
Thief River Falls, MN, United States
R 10 S TR 100 V

R 10 S TR 100 V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-R10STR100V-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Subwoofer - ASW 650 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Frequency Response 28 to 150 Hz
Size 14.69 inch (373 mm)
View Details