Visaton Speakers PAW 30 ND - 8 OHM

Description
8 Ohms Woofer Speaker 400W 45Hz ~ 5.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 400W 45Hz ~ 5.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-PAW30ND-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 400W 45Hz ~ 5.5kHz Top Round

8 Ohms Woofer Speaker 400W 45Hz ~ 5.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-PAW30ND-8OHM-ND
Product Name Speakers
Resonance Frequency 45 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details