Visaton Speakers & Transducers PAW 25 - 8 Ohm

Description
Speakers & Transducers 25 cm (10") Bass Midrange, Die Cast, 65mm voice coil, 300-450W, fu 4200 Hz, 8 Ohm, 52Hz
Datasheet
Description
Speakers & Transducers 25 cm (10") Bass Midrange, Die Cast, 65mm voice coil, 300-450W, fu 4200 Hz, 8 Ohm, 52Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PAW 25 - 8 Ohm
Speakers & Transducers PAW 25 - 8 Ohm
Speakers & Transducers 25 cm (10") Bass Midrange, Die Cast, 65mm voice coil, 300-450W, fu 4200 Hz, 8 Ohm, 52Hz

Speakers & Transducers 25 cm (10") Bass Midrange, Die Cast, 65mm voice coil, 300-450W, fu 4200 Hz, 8 Ohm, 52Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PAW 25 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details