Visaton Speakers & Transducers MHT 12 - 8 Ohm

Description
Speakers & Transducers High-end tweeter-range magnetostat, 100-150W, 2000 40000 Hz, 8 Ohm,
Datasheet
Description
Speakers & Transducers High-end tweeter-range magnetostat, 100-150W, 2000 40000 Hz, 8 Ohm,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
MHT 12 - 8 Ohm
Speakers & Transducers MHT 12 - 8 Ohm
Speakers & Transducers High-end tweeter-range magnetostat, 100-150W, 2000 40000 Hz, 8 Ohm,

Speakers & Transducers High-end tweeter-range magnetostat, 100-150W, 2000 40000 Hz, 8 Ohm,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number MHT 12 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Full Range Speaker - SE50 - Boston Acoustics, Inc.
Specs
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
View Details
Speakers - PSR8787N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 109 dB
Nominal Power 12 watts
Maximum Power 15 watts
View Details
4 suppliers