Visaton Speakers & Transducers KL 13 - 100 V

Description
Speakers & Transducers Spherical Loudspeaker, 13 cm Full-range Speaker, 25-40W, 150-18000 Hz, 8 Ohm
Datasheet
Description
Speakers & Transducers Spherical Loudspeaker, 13 cm Full-range Speaker, 25-40W, 150-18000 Hz, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
KL 13 - 100 V
Speakers & Transducers KL 13 - 100 V
Speakers & Transducers Spherical Loudspeaker, 13 cm Full-range Speaker, 25-40W, 150-18000 Hz, 8 Ohm

Speakers & Transducers Spherical Loudspeaker, 13 cm Full-range Speaker, 25-40W, 150-18000 Hz, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number KL 13 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details