Visaton Speakers & Transducers KE 25 SC - 8 Ohm

Description
Speakers & Transducers Magnetically shielded 25 mm (1") high end dome tweeter, ceramic, 80-140W, 800 25000 Hz, 8 Ohm
Datasheet
Description
Speakers & Transducers Magnetically shielded 25 mm (1") high end dome tweeter, ceramic, 80-140W, 800 25000 Hz, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
KE 25 SC - 8 Ohm
Speakers & Transducers KE 25 SC - 8 Ohm
Speakers & Transducers Magnetically shielded 25 mm (1") high end dome tweeter, ceramic, 80-140W, 800 25000 Hz, 8 Ohm

Speakers & Transducers Magnetically shielded 25 mm (1") high end dome tweeter, ceramic, 80-140W, 800 25000 Hz, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number KE 25 SC - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
 - EVP-Neo Tour Bags - Wharfedale Pro
Wharfedale Pro
Specs
Features Outdoor
View Details
Speaker - FC6S-4T70-A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details