Visaton Speakers & Transducers K 64 WPT - 8 ohm

Description
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz
Datasheet
Description
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 64 WPT - 8 ohm
Speakers & Transducers K 64 WPT - 8 ohm
Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz

Speakers & Transducers full-range speaker 6.4 cm (2.5"), 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 64 WPT - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details