Visaton Speakers K 59 SC - 8 OHM

Description
SPEAKER 3W 8 OHM 85DB 45MM SQ
Request a Quote Datasheet
Description
SPEAKER 3W 8 OHM 85DB 45MM SQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K59SC-8OHM-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 3W 8 OHM 85DB 45MM SQ

SPEAKER 3W 8 OHM 85DB 45MM SQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K59SC-8OHM-ND
Product Name Speakers
Resonance Frequency 490 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details