Biamp Systems, Ltd. Commercial Loudspeakers Ceiling Mount CM4T

Description
The CM4T is the ideal match between size and sound. Just one size bigger than a halogen-spot model (CM3T), this 70/100-volt loudspeaker looks great and produces an amazing powerful sound. For 100-volt systems, different power taps are present on the high-quality built-in line transformer: for background music with low background noise, you can use the lower power taps. For maximum sound pressure level, use the highest power tap. It is ideal for those situations where you want a small elegant speaker with just that little extra power for speech and background music! CM4T has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. The versatile CM4T ceiling mount speaker now comes with the addition of the 70/100-volt connection, an elegant and stylish removable logo and a redesigned tapping sticker for easy install. The CM4T loudspeakers can be painted in any color.
Datasheet
Description
The CM4T is the ideal match between size and sound. Just one size bigger than a halogen-spot model (CM3T), this 70/100-volt loudspeaker looks great and produces an amazing powerful sound. For 100-volt systems, different power taps are present on the high-quality built-in line transformer: for background music with low background noise, you can use the lower power taps. For maximum sound pressure level, use the highest power tap. It is ideal for those situations where you want a small elegant speaker with just that little extra power for speech and background music! CM4T has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. The versatile CM4T ceiling mount speaker now comes with the addition of the 70/100-volt connection, an elegant and stylish removable logo and a redesigned tapping sticker for easy install. The CM4T loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Loudspeakers Ceiling Mount - CM4T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Loudspeakers Ceiling Mount
CM4T
Commercial Loudspeakers Ceiling Mount CM4T
The CM4T is the ideal match between size and sound. Just one size bigger than a halogen-spot model (CM3T), this 70/100-volt loudspeaker looks great and produces an amazing powerful sound. For 100-volt systems, different power taps are present on the high-quality built-in line transformer: for background music with low background noise, you can use the lower power taps. For maximum sound pressure level, use the highest power tap. It is ideal for those situations where you want a small elegant speaker with just that little extra power for speech and background music! CM4T has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. The versatile CM4T ceiling mount speaker now comes with the addition of the 70/100-volt connection, an elegant and stylish removable logo and a redesigned tapping sticker for easy install. The CM4T loudspeakers can be painted in any color.

The CM4T is the ideal match between size and sound. Just one size bigger than a halogen-spot model (CM3T), this 70/100-volt loudspeaker looks great and produces an amazing powerful sound.

For 100-volt systems, different power taps are present on the high-quality built-in line transformer: for background music with low background noise, you can use the lower power taps. For maximum sound pressure level, use the highest power tap. It is ideal for those situations where you want a small elegant speaker with just that little extra power for speech and background music!

CM4T has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture.

The versatile CM4T ceiling mount speaker now comes with the addition of the 70/100-volt connection, an elegant and stylish removable logo and a redesigned tapping sticker for easy install. The CM4T loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM4T
Product Name Commercial Loudspeakers Ceiling Mount
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details