Visaton Speakers K 50 WP - 16 OHM

Description
16 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K50WP-16OHM-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

16 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K50WP-16OHM-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details