Visaton Speakers & Transducers K 50 SQ - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 4 mount holes, 480Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 4 mount holes, 480Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 SQ - 8 ohm
Speakers & Transducers K 50 SQ - 8 ohm
Speakers & Transducers 5 cm (2") mini spkr 4 mount holes, 480Hz

Speakers & Transducers 5 cm (2") mini spkr 4 mount holes, 480Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 SQ - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details