Visaton Speakers & Transducers K 50 FLS - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 1-2W, 8 Ohm, 570Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 1-2W, 8 Ohm, 570Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 FLS - 8 ohm
Speakers & Transducers K 50 FLS - 8 ohm
Speakers & Transducers 5 cm (2") mini spkr 1-2W, 8 Ohm, 570Hz

Speakers & Transducers 5 cm (2") mini spkr 1-2W, 8 Ohm, 570Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 FLS - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details