Visaton Speakers & Transducers K 50 FL - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 8 Ohm, 340Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 8 Ohm, 340Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 FL - 8 ohm
Speakers & Transducers K 50 FL - 8 ohm
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 8 Ohm, 340Hz

Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 8 Ohm, 340Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 FL - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details