Visaton Speakers & Transducers K 50 FL - 16 ohm

Description
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 16 Ohm, 340Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 16 Ohm, 340Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 FL - 16 ohm
Speakers & Transducers K 50 FL - 16 ohm
Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 16 Ohm, 340Hz

Speakers & Transducers 5 cm (2") mini speaker, plastic diaphragm, 1-2W, 150 20000 Hz, 16 Ohm, 340Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 FL - 16 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Square Speakers - 5412PX - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 15 watts
Maximum Power 30 watts
View Details