Challenge Electronics
Speakers
CAC60-05W26-40-1
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CAC60-05W26-40-1-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
260 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
85 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
SPL
90 dB
Impedance
8 ohms
Size
0.98 inch (25 mm)
View Details
SPL
84 dB
Nominal Power
0.5000 watts
Maximum Power
0.3000 watts
View Details