Visaton Speakers & Transducers K 50 - 50 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 500Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 - 50 ohm
Speakers & Transducers K 50 - 50 ohm
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 500Hz

Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Column Speaker - COLW81 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details