Visaton Speakers & Transducers K 45 - 8 ohm

Description
Speakers & Transducers 4.5 cm (1.8") mini speaker, 8Ohm, 500Hz
Datasheet
Description
Speakers & Transducers 4.5 cm (1.8") mini speaker, 8Ohm, 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 45 - 8 ohm
Speakers & Transducers K 45 - 8 ohm
Speakers & Transducers 4.5 cm (1.8") mini speaker, 8Ohm, 500Hz

Speakers & Transducers 4.5 cm (1.8") mini speaker, 8Ohm, 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 45 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details