Visaton Speakers & Transducers K 40 SQ - 8 ohm

Description
Speakers & Transducers 4 cm (1.6") mini speaker, 8Ohm, 500Hz
Datasheet
Description
Speakers & Transducers 4 cm (1.6") mini speaker, 8Ohm, 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 40 SQ - 8 ohm
Speakers & Transducers K 40 SQ - 8 ohm
Speakers & Transducers 4 cm (1.6") mini speaker, 8Ohm, 500Hz

Speakers & Transducers 4 cm (1.6") mini speaker, 8Ohm, 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 40 SQ - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
Dynamic Mini Square Speaker - CSMS15S4.3-8S0.3-P950F - Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details