Visaton Speakers K 40 - 50 OHM

Description
50 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K40-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round

50 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K40-50OHM-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare S Satellite Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details