Visaton Speakers & Transducers K 36 WP - 50 ohm

Description
Speakers & Transducers 3.6 cm (1.4") mini spkr, 50 Ohm, 550Hz
Datasheet
Description
Speakers & Transducers 3.6 cm (1.4") mini spkr, 50 Ohm, 550Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 36 WP - 50 ohm
Speakers & Transducers K 36 WP - 50 ohm
Speakers & Transducers 3.6 cm (1.4") mini spkr, 50 Ohm, 550Hz

Speakers & Transducers 3.6 cm (1.4") mini spkr, 50 Ohm, 550Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 36 WP - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details