Visaton Speakers K 36 WP - 50 OHM

Description
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K36WP-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

50 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K36WP-50OHM-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details