Visaton Speakers & Transducers K 34 WP - 8 ohm

Description
Speakers & Transducers 3.6 cm (1.4") mini spkr 8 Ohm, 570Hz
Datasheet
Description
Speakers & Transducers 3.6 cm (1.4") mini spkr 8 Ohm, 570Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 34 WP - 8 ohm
Speakers & Transducers K 34 WP - 8 ohm
Speakers & Transducers 3.6 cm (1.4") mini spkr 8 Ohm, 570Hz

Speakers & Transducers 3.6 cm (1.4") mini spkr 8 Ohm, 570Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 34 WP - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details