Visaton Speakers & Transducers K 28 GI - 8 ohm

Description
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz
Datasheet
Description
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 28 GI - 8 ohm
Speakers & Transducers K 28 GI - 8 ohm
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz

Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 28 GI - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details
Car Audio, Full Range Speaker - 746 - Boston Acoustics, Inc.
Specs
Application Automotive
View Details