Visaton Speakers K 16 - 8 OHM

Description
8 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K16-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K16-8OHM-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details