Visaton Speaker, Miniature, 1Khz, 70Db, 0.5W Rohs Compliant Visaton K 15 S, 8 OHM

Description
SPEAKER, MINIATURE, 1KHZ, 70DB, 0.5W ROHS COMPLIANT: YES
Description
SPEAKER, MINIATURE, 1KHZ, 70DB, 0.5W ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Speaker, Miniature, 1Khz, 70Db, 0.5W Rohs Compliant Visaton - 56AJ9938 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Miniature, 1Khz, 70Db, 0.5W Rohs Compliant Visaton
56AJ9938
Speaker, Miniature, 1Khz, 70Db, 0.5W Rohs Compliant Visaton 56AJ9938
SPEAKER, MINIATURE, 1KHZ, 70DB, 0.5W ROHS COMPLIANT: YES

SPEAKER, MINIATURE, 1KHZ, 70DB, 0.5W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56AJ9938
Product Name Speaker, Miniature, 1Khz, 70Db, 0.5W Rohs Compliant Visaton
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Car Audio, Full Range Speaker - SC65 - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details