Visaton Speakers HX 10 - 4 OHM

Description
4 Ohms Tweeter Speaker 40W 50Hz ~ 22kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 40W 50Hz ~ 22kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-HX10-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 40W 50Hz ~ 22kHz Top Round

4 Ohms Tweeter Speaker 40W 50Hz ~ 22kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-HX10-4OHM-ND
Product Name Speakers
Resonance Frequency 70 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details