Visaton Speakers & Transducers HW 2/70 NG - 8 Ohm

Description
Speakers & Transducers Crossover: high-grade copper coils & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 3000Hz
Datasheet
Description
Speakers & Transducers Crossover: high-grade copper coils & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 3000Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
HW 2/70 NG - 8 Ohm
Speakers & Transducers HW 2/70 NG - 8 Ohm
Speakers & Transducers Crossover: high-grade copper coils & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 3000Hz

Speakers & Transducers Crossover: high-grade copper coils & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 3000Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number HW 2/70 NG - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details