Visaton Speakers HTH 8.7 - 8 OHM

Description
8 Ohms Tweeter Speaker 200W 1.2kHz ~ 16kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 200W 1.2kHz ~ 16kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-HTH8.7-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 200W 1.2kHz ~ 16kHz Top Rectangular

8 Ohms Tweeter Speaker 200W 1.2kHz ~ 16kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-HTH8.7-8OHM-ND
Product Name Speakers
Resonance Frequency 1900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
Car Audio, Full Range Speaker - SE60 - Boston Acoustics, Inc.
Specs
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
View Details